STMicroelectronics, Inc. Microcontrollers STM8S105C4T6

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8818-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8818-ND
Microcontrollers 497-8818-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S105C4T6 - 031411-STM8S105C4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S105C4T6
031411-STM8S105C4T6
Embedded - Embedded - Microcontrollers - STM8S105C4T6 031411-STM8S105C4T6
Manufacturer: STMicroelectronics Win Source Part Number: 031411-STM8S105C4T6 Packaging: Tray Core Processor: STM8 Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Family Name: STM8S105C4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): UPD78F0583GA(S)-GAM- AX; UPD78F0583GA(S)-GAM- E3-AX; UPD78F0583GA(R)-XXX- GAM-E3-AX; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031411-STM8S105C4T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x10b
Family Name: STM8S105C4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): UPD78F0583GA(S)-GAM-AX; UPD78F0583GA(S)-GAM-E3-AX; UPD78F0583GA(R)-XXX-GAM-E3-AX;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8S105C4T6
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8S105C4T6
8-bit MCU, 16KB Flash, 16MHz, 38 I/O, LQFP, I2C, SPI, UART Product overview: STM8S105C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105C4T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, 38 I/O, LQFP, I2C, SPI, UART Product overview: STM8S105C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105C4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7249921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249921
Microcontrollers 7249921
MCU 8Bit STM8S 16KB Flash LQFP48

MCU 8Bit STM8S 16KB Flash LQFP48

Supplier's Site
Microcontrollers - 7249921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249921P
Microcontrollers 7249921P
MCU 8Bit STM8S 16KB Flash LQFP48

MCU 8Bit STM8S 16KB Flash LQFP48

Supplier's Site
Microcontrollers - 1687370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687370
Microcontrollers 1687370
MCU 8Bit STM8S 16KB Flash LQFP48

MCU 8Bit STM8S 16KB Flash LQFP48

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105C4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105C4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105C4T6
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105C4T6
8-bit Microcontrollers - MCU STM8S105C4T6
8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt

Buy Now Datasheet
Microcontrollers - STM8S105C4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105C4T6
Microcontrollers STM8S105C4T6
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S105C4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105C4T6
Microcontrollers STM8S105C4T6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8S105C4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S105C4T6
Embedded - Microcontrollers STM8S105C4T6
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics - 09R6031 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics
09R6031
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics 09R6031
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-48; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:38I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, LQFP-48; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:38I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8818-ND 031411-STM8S105C4T6 685-STM8S105C4T6 7249921 7249921P STM8S105C4T6 STM8S105C4T6 STM8S105C4T6 STM8S105C4T6 STM8S105C4T6 09R6031
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8S105C4T6 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Lqfp-48; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 10x10b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 1 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products