STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STM7E1AR STM7E1AR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031384-STM7E1AR Packaging: Reel - TR Features: E1, T1 Applications: Telecommunications -3db Bandwidth: 12MHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 3.3V Dual Supply Voltage(V±): ±3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031384-STM7E1AR Packaging: Reel - TR Features: E1, T1 Applications: Telecommunications -3db Bandwidth: 12MHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 3.3V Dual Supply Voltage(V±): ±3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STM7E1AR - 031384-STM7E1AR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STM7E1AR
031384-STM7E1AR
Interface - Interface - Analog Switches - Special Purpose - STM7E1AR 031384-STM7E1AR
Manufacturer: STMicroelectronics Win Source Part Number: 031384-STM7E1AR Packaging: Reel - TR Features: E1, T1 Applications: Telecommunications -3db Bandwidth: 12MHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 64-TQFP (10x10) Single Supply Voltage (V+): 3.3V Dual Supply Voltage(V±): ±3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 031384-STM7E1AR
Packaging: Reel - TR
Features: E1, T1
Applications: Telecommunications
-3db Bandwidth: 12MHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2 Ohm
Case / Package: 64-TQFP (10x10)
Single Supply Voltage (V+): 3.3V
Dual Supply Voltage(V±): ±3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STM7E1AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STM7E1AR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STM7E1AR
IC SWITCH ARRAY 7E1 CHAN 64-TQFP

IC SWITCH ARRAY 7E1 CHAN 64-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031384-STM7E1AR STM7E1AR
Product Name Interface - Interface - Analog Switches - Special Purpose - STM7E1AR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details