STMicroelectronics, Inc. RF ICs STM32WL31K8V6

Description
RF and Wireless monitoring ICs
Request a Quote
Description
RF and Wireless monitoring ICs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 434193 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
434193
RF ICs 434193
RF and Wireless monitoring ICs

RF and Wireless monitoring ICs

Supplier's Site
RF ICs - 434195 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
434195
RF ICs 434195
RF and Wireless monitoring ICs

RF and Wireless monitoring ICs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 434193
Product Name RF ICs
Package Type VFQFPN-48
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details