STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP157AAA3

Description
Win Source Part Number: 1261854-STM32MP157AA A3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps, GbE USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 84 Package / Case: 448-LFBGA Supplier Device Package: 448-LFBGA (18x18) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19497,497-STM32M P157AAA3,-1138-STM32 MP157AAA3,497-19497 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1261854-STM32MP157AA A3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps, GbE USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 84 Package / Case: 448-LFBGA Supplier Device Package: 448-LFBGA (18x18) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19497,497-STM32M P157AAA3,-1138-STM32 MP157AAA3,497-19497 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261854-STM32MP157AAA3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261854-STM32MP157AAA3
Integrated Circuits (ICs) - Embedded - Microprocessors 1261854-STM32MP157AAA3
Win Source Part Number: 1261854-STM32MP157AA A3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps, GbE USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 84 Package / Case: 448-LFBGA Supplier Device Package: 448-LFBGA (18x18) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19497,497-STM32M P157AAA3,-1138-STM32 MP157AAA3,497-19497 Base Product Number: STM32

Win Source Part Number: 1261854-STM32MP157AAA3
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps, GbE
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 84
Package / Case: 448-LFBGA
Supplier Device Package: 448-LFBGA (18x18)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19497,497-STM32MP157AAA3,-1138-STM32MP157AAA3,497-19497
Base Product Number: STM32

Buy Now Datasheet
32-bit 32bit 650MHz Embedded Microprocessor MPU - 694-STM32MP157AAA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 650MHz Embedded Microprocessor MPU
694-STM32MP157AAA3
32-bit 32bit 650MHz Embedded Microprocessor MPU 694-STM32MP157AAA3
MPU RISC 32bit 650MHz 448-Pin LFBGA Tray Product overview: STM32MP157AAA3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP157AAA3 can be used for catalog matching and distributor lookup.

MPU RISC 32bit 650MHz 448-Pin LFBGA Tray Product overview: STM32MP157AAA3 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 650MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 650MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP157AAA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 497-STM32MP157AAA3-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-STM32MP157AAA3-ND
Microprocessors 497-STM32MP157AAA3-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

Buy Now Datasheet
Microprocessors - STM32MP157AAA3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP157AAA3
Microprocessors STM32MP157AAA3
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet
Embedded - Microprocessors - STM32MP157AAA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP157AAA3
Embedded - Microprocessors STM32MP157AAA3
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet
Microprocessors - STM32MP157AAA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP157AAA3
Microprocessors STM32MP157AAA3
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP157AAA3
Microprocessors - MPU STM32MP157AAA3
Microprocessors - MPU

Microprocessors - MPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP157AAA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP157AAA3
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP157AAA3
IC MPU STM32MP1 650MHZ 448LFBGA

IC MPU STM32MP1 650MHZ 448LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1261854-STM32MP157AAA3 694-STM32MP157AAA3 497-STM32MP157AAA3-ND STM32MP157AAA3 STM32MP157AAA3 STM32MP157AAA3 STM32MP157AAA3 STM32MP157AAA3
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 32bit 650MHz Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details