Intel Corporation 2.93GHz Embedded Microprocessor MPU AW80576GH0776M

Description
Core2 Duo E8335 (2.93GHz FCPGA) Product overview: AW80576GH0776M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80576GH0776M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo E8335 (2.93GHz FCPGA) Product overview: AW80576GH0776M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80576GH0776M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.93GHz Embedded Microprocessor MPU - 694-AW80576GH0776M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.93GHz Embedded Microprocessor MPU
694-AW80576GH0776M
2.93GHz Embedded Microprocessor MPU 694-AW80576GH0776M
Core2 Duo E8335 (2.93GHz FCPGA) Product overview: AW80576GH0776M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80576GH0776M can be used for catalog matching and distributor lookup.

Core2 Duo E8335 (2.93GHz FCPGA) Product overview: AW80576GH0776M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.93GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AW80576GH0776M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AW80576GH0776M - 954720-AW80576GH0776M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AW80576GH0776M
954720-AW80576GH0776M
Embedded - Embedded - Microprocessors - AW80576GH0776M 954720-AW80576GH0776M
Win Source Part Number: 954720-AW80576GH0776 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954720-AW80576GH0776M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AW80576GH0776M 954720-AW80576GH0776M
Product Name 2.93GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AW80576GH0776M
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AGXD500AAXE0TC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details