The AM3356 Sitara Processor from Texas Instruments is a 32-bit RISC processor based on the ARM Cortex-A8 architecture, capable of operating at speeds up to 1 GHz. It features a NEON SIMD coprocessor, 32KB of L1 instruction and data cache, and 256KB of L2 cache with error-correcting code (ECC). The processor includes a variety of integrated peripherals, such as dual USB 2.0 ports, dual industrial Ethernet MACs, and multiple serial communication interfaces including UART, SPI, and I2C. The AM3356 also supports external memory interfaces for DDR2, DDR3, and LPDDR, with a maximum data rate of 800 MHz. It incorporates programmable real-time units (PRUs) for industrial communication protocols, making it suitable for applications requiring real-time processing. The device is packaged in a 324-pin NFBGA format and operates within a temperature range of 0 to 90 degrees Celsius. Its power management features include dynamic voltage and frequency scaling, enhancing energy efficiency for embedded applications. This processor is ideal for engineers looking for a robust solution for industrial automation, robotics, and other applications requiring high-performance processing and extensive peripheral support.
Sitara Processor 324-NFBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 860929-AM3356BZCZ30
Series: Sitara™
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 300MHz
Package: 324-LFBGA
Package: Tray
Family Name: AM3356
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AM3356BZCZ30-ND, -296-42900-5-ND, 296-42900-5
Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA 0 to 90 Product overview: AM3356BZCZ30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZ30 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
IC MPU SITARA 300MHZ 324NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
IC MPU SITARA 300MHZ 324NFBGA
Microprocessors - MPU ARM Cortex-A8 MPU
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3356BZCZ30 | 860929-AM3356BZCZ30 | 694-AM3356BZCZ30 | 296-42900-5-ND | AM3356BZCZ30 | AM3356BZCZ30 | AM3356BZCZ30 | AM3356BZCZ30 |
| Product Name | AM3356 Sitara Processor | Embedded - Embedded - Microprocessors - AM3356BZCZ30 | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V; 3.3V | 1.1V | 1.8V; 3.3V | |||||
| Package Type | Other; NFBGA | Other; 324-NFBGA (15x15) | Other; LFBGA | Other; 324-LFBGA | BGA; Other; 324-LFBGA | |||
| Clock Speed | 300 to 800 MHz | 300 MHz | 300 MHz | 300 MHz | ||||
| RAM | 128 KB |