STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP153CAA3T

Description
Win Source Part Number: 1261848-STM32MP153CA A3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,500 Package / Case: 448-LFBGA Supplier Device Package: 448-LFBGA (18x18) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1261848-STM32MP153CA A3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,500 Package / Case: 448-LFBGA Supplier Device Package: 448-LFBGA (18x18) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261848-STM32MP153CAA3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261848-STM32MP153CAA3T
Integrated Circuits (ICs) - Embedded - Microprocessors 1261848-STM32MP153CAA3T
Win Source Part Number: 1261848-STM32MP153CA A3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,500 Package / Case: 448-LFBGA Supplier Device Package: 448-LFBGA (18x18) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1261848-STM32MP153CAA3T
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 1,500
Package / Case: 448-LFBGA
Supplier Device Package: 448-LFBGA (18x18)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Microprocessors - STM32MP153CAA3T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
STM32MP153CAA3T-ND
Microprocessors STM32MP153CAA3T-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

Buy Now Datasheet
Microprocessors - STM32MP153CAA3T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP153CAA3T
Microprocessors STM32MP153CAA3T
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP153CAA3T
Microprocessors - MPU STM32MP153CAA3T
Microprocessors - MPU

Microprocessors - MPU

Buy Now Datasheet
Embedded - Microprocessors - STM32MP153CAA3T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP153CAA3T
Embedded - Microprocessors STM32MP153CAA3T
MPU WITH ARM DUAL CORTEX-A7 650

MPU WITH ARM DUAL CORTEX-A7 650

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP153CAA3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP153CAA3T
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP153CAA3T
IC MPU STM32MP1 650MHZ 448LFBGA

IC MPU STM32MP1 650MHZ 448LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1261848-STM32MP153CAA3T STM32MP153CAA3T-ND STM32MP153CAA3T STM32MP153CAA3T STM32MP153CAA3T STM32MP153CAA3T
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D43B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 289
View Details
6 suppliers