Microchip Technology, Inc. AT91SAM9R64

Description
An ARM926-based microprocessor, running at 190MHz with multiple communication interfaces, such as a HS (480Mbps) USB device, SDIO/SD/MMC interface, AC97, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 144-pin BGA package with 0.8mm ball pitch.
Datasheet
Description
An ARM926-based microprocessor, running at 190MHz with multiple communication interfaces, such as a HS (480Mbps) USB device, SDIO/SD/MMC interface, AC97, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 144-pin BGA package with 0.8mm ball pitch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
An ARM926-based microprocessor, running at 190MHz with multiple communication interfaces, such as a HS (480Mbps) USB device, SDIO/SD/MMC interface, AC97, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 144-pin BGA package with 0.8mm ball pitch.

An ARM926-based microprocessor, running at 190MHz with multiple communication interfaces, such as a HS (480Mbps) USB device, SDIO/SD/MMC interface, AC97, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a 144-pin BGA package with 0.8mm ball pitch.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microprocessor Chips (MPU)
Product Number AT91SAM9R64
Microprocessor Family ARM
Supply Voltage 1.08 to 1.32
Package Type Other; ['LFBGA']
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP2022 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microprocessors - 150-SAM9X75D5M-I/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details