STMicroelectronics, Inc.
Microprocessors
STM32MP135FAG7T
Description
STM32MP135FAG7T
Request a Quote
Email Supplier
Datasheet
Description
STM32MP135FAG7T
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
497-STM32MP135FAG7TTR-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
32-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A7
|
|
Supply Voltage
|
1.8V; 2.5V; 3.3V
|
|
Package Type
|
Other; 289-TFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Package Type
Other; 538-LFBGA, FCBGA
Clock Speed
400 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
PowerPC; PowerPC 603e
Supply Voltage
3.3V
View Details
5 suppliers