Microchip Technology, Inc. Microprocessors SAM9X60T-V/DWB

Description
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 150-SAM9X60T-V/DWBTR-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

Buy Now Datasheet
Microprocessors - 150-SAM9X60T-V/DWBCT-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

Buy Now Datasheet
Microprocessors - 150-SAM9X60T-V/DWBDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

Buy Now Datasheet
600MHZ Embedded Microprocessor MPU - 694-SAM9X60T-V/DWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-SAM9X60T-V/DWB
600MHZ Embedded Microprocessor MPU 694-SAM9X60T-V/DWB
IC MPU SAM9X60 600MHZ 228TFBGA Product overview: SAM9X60T-V/DWB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60T-V/DWB can be used for catalog matching and distributor lookup.

IC MPU SAM9X60 600MHZ 228TFBGA Product overview: SAM9X60T-V/DWB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60T-V/DWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261918-SAM9X60T-V/DWB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261918-SAM9X60T-V/DWB
Integrated Circuits (ICs) - Embedded - Microprocessors 1261918-SAM9X60T-V/DWB
Win Source Part Number: 1261918-SAM9X60T-V/D WB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9X60 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (2) USB: USB 2.0 (3) Voltage - I/O: 3.3V Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins Package: Tape & Reel Standard Package: 1,500 Package / Case: 228-TFBGA Supplier Device Package: 228-TFBGA (11x11) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-SAM9X60T-V/DWBDK R,150-SAM9X60T-V/DWB TR,150-SAM9X60T-V/DW BCT Base Product Number: SAM9X60

Win Source Part Number: 1261918-SAM9X60T-V/DWB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAM9X60
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (3)
Voltage - I/O: 3.3V
Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package: Tape & Reel
Standard Package: 1,500
Package / Case: 228-TFBGA
Supplier Device Package: 228-TFBGA (11x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-SAM9X60T-V/DWBDKR,150-SAM9X60T-V/DWBTR,150-SAM9X60T-V/DWBCT
Base Product Number: SAM9X60

Buy Now Datasheet
Microprocessors - SAM9X60T-V/DWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SAM9X60T-V/DWB
Microprocessors SAM9X60T-V/DWB
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)

Buy Now Datasheet
Embedded - Microprocessors - SAM9X60T-V/DWB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SAM9X60T-V/DWB
Embedded - Microprocessors SAM9X60T-V/DWB
IC MPU EXT MEM 228TFBGA

IC MPU EXT MEM 228TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
SAM9X60T-V/DWB
Microprocessors - MPU SAM9X60T-V/DWB
Microprocessors - MPU ARM926 MPU,BGA,IND TEMP,T&R

Microprocessors - MPU ARM926 MPU,BGA,IND TEMP,T&R

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 150-SAM9X60T-V/DWBTR-ND 694-SAM9X60T-V/DWB 1261918-SAM9X60T-V/DWB SAM9X60T-V/DWB SAM9X60T-V/DWB SAM9X60T-V/DWB
Product Name Microprocessors 600MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S SAM9X60 ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 3.3V 1.02 V to 1.21 V 3.3V
Package Type Other; 228-TFBGA Other; Tape & Reel (TR) BGA; Other; 228-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X60-V/6GW-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details