STMicroelectronics, Inc. Microcontrollers STM32L162RDY6TR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L162RDY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L162RDY6TR-ND
Microcontrollers STM32L162RDY6TR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L162RDY6TR - 212322-STM32L162RDY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L162RDY6TR
212322-STM32L162RDY6TR
Embedded - Embedded - Microcontrollers - STM32L162RDY6TR 212322-STM32L162RDY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212322-STM32L162RDY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 21x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-UFBGA, WLCSP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212322-STM32L162RDY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-UFBGA, WLCSP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU - 685-STM32L162RDY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU
685-STM32L162RDY6TR
ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU 685-STM32L162RDY6TR
32-bit ARM Cortex-M3 MCU, 32MHz, 384KB Flash, LCD, USB, 51 I/O Product overview: STM32L162RDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162RDY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 384KB Flash, LCD, USB, 51 I/O Product overview: STM32L162RDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L162RDY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L162RDY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L162RDY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L162RDY6TR
IC MCU 32BIT 384KB FLASH 64WLCSP

IC MCU 32BIT 384KB FLASH 64WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32L162RDY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L162RDY6TR
Embedded - Microcontrollers STM32L162RDY6TR
IC MCU 32BIT 384KB FLASH 64WLCSP

IC MCU 32BIT 384KB FLASH 64WLCSP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Wlcsp-64; Product Range Stmicroelectronics - 99W9986 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Wlcsp-64; Product Range Stmicroelectronics
99W9986
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Wlcsp-64; Product Range Stmicroelectronics 99W9986
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, WLCSP-64; Product Range:STM32 L1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 32MHZ, WLCSP-64; Product Range:STM32 L1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:384KB; RAM Memory Size:48KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L162RDY6TR
ARM Microcontrollers - MCU STM32L162RDY6TR
ARM Microcontrollers - MCU 32B Cortex-M3 LCD 384Kb Flsh 32MHz CPU

ARM Microcontrollers - MCU 32B Cortex-M3 LCD 384Kb Flsh 32MHz CPU

Buy Now Datasheet
Microcontrollers - STM32L162RDY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L162RDY6TR
Microcontrollers STM32L162RDY6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
Microcontrollers - STM32L162RDY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L162RDY6TR
Microcontrollers STM32L162RDY6TR
IC MCU 32BIT 384KB FLASH 64WLCSP

IC MCU 32BIT 384KB FLASH 64WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L162RDY6TR-ND 212322-STM32L162RDY6TR 685-STM32L162RDY6TR STM32L162RDY6TR STM32L162RDY6TR 99W9986 STM32L162RDY6TR STM32L162RDY6TR STM32L162RDY6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L162RDY6TR ARM Cortex-M 32-bit 32MHz 384KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Wlcsp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 21x12b; D/A 2x12b
RAM 48 KB 384 KB 48 KB 48 KB 48 KB 48 KB 48 KB
ROM 384 KB 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details