Infineon Technologies AG 8-bit 8BIT 32KB Embedded Microcontroller MCU C505CA4EMCABXQMA1

Description
IC MCU 8BIT 32KB OTP 44MQFP Product overview: C505CA4EMCABXQMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C505CA4EMCABXQMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB OTP 44MQFP Product overview: C505CA4EMCABXQMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C505CA4EMCABXQMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-C505CA4EMCABXQMA1
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-C505CA4EMCABXQMA1
IC MCU 8BIT 32KB OTP 44MQFP Product overview: C505CA4EMCABXQMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C505CA4EMCABXQMA 1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 44MQFP Product overview: C505CA4EMCABXQMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C505CA4EMCABXQMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C505CA4EMCABXQMA1-ND
Microcontrollers C505CA4EMCABXQMA1-ND
C500 C5xx/C8xx Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2

C500 C5xx/C8xx Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
995838-C505CA4EMCABXQMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 995838-C505CA4EMCABXQMA1
Win Source Part Number: 995838-C505CA4EMCABX QMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C5xx/C8xx Core Processor: C500 Speed: 20MHz Package: Tray Standard Package: 576 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 1.25K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 44-QFP Supplier Device Package: PG-MQFP-44-2 Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.25V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAB-C505CA-4EMCA,SAB C505CA4EMCA,B505CA4E MCAXP,SABC505CA4EMCA X,SAB-C505CA-4EMCA-N D,SAB-C505CA-4EM CA,2156-C505CA4EMCAB XQMA1-IT,SAB-C505CA- 4EMCAIN,SP000106391, SAB-C505CA-4EMCAIN-N D,B505CA4EMCANP Base Product Number: C505CA4 Product Status: Obsolete

Win Source Part Number: 995838-C505CA4EMCABXQMA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C5xx/C8xx
Core Processor: C500
Speed: 20MHz
Package: Tray
Standard Package: 576
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, EBI/EMI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 1.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 44-QFP
Supplier Device Package: PG-MQFP-44-2
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.25V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAB-C505CA-4EMCA,SABC505CA4EMCA,B505CA4EMCAXP,SABC505CA4EMCAX,SAB-C505CA-4EMCA-ND,SAB-C505CA-4EM CA,2156-C505CA4EMCABXQMA1-IT,SAB-C505CA-4EMCAIN,SP000106391,SAB-C505CA-4EMCAIN-ND,B505CA4EMCANP
Base Product Number: C505CA4
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA4EMCABXQMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C505CA4EMCABXQMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers C505CA4EMCABXQMA1
IC MCU 8BIT 32KB OTP 44MQFP

IC MCU 8BIT 32KB OTP 44MQFP

Supplier's Site
Microcontrollers - C505CA4EMCABXQMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C505CA4EMCABXQMA1
Microcontrollers C505CA4EMCABXQMA1
C500 C5xx/C8xx Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2

C500 C5xx/C8xx Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C505CA4EMCABXQMA1 C505CA4EMCABXQMA1-ND 995838-C505CA4EMCABXQMA1 C505CA4EMCABXQMA1 C505CA4EMCABXQMA1
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 1.25 KB 1.25 KB 32 KB 1.25 KB 1.25 KB
Supply Voltage 4.25 to 5.5 volts 4.25 to 5.5 volts 4.25 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 44-QFP Other; 44-QFP QFP; Other; 44-QFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details