STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L072CZT6 STM32L072CZT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 848082-STM32L072CZT6 Series: STM32L0 Features: series Microcontroller IC Package: Tray Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18580, STM32L072CZT6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 848082-STM32L072CZT6 Series: STM32L0 Features: series Microcontroller IC Package: Tray Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18580, STM32L072CZT6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L072CZT6 - 848082-STM32L072CZT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L072CZT6
848082-STM32L072CZT6
Embedded - Embedded - Microcontrollers - STM32L072CZT6 848082-STM32L072CZT6
Manufacturer: STMicroelectronics Win Source Part Number: 848082-STM32L072CZT6 Series: STM32L0 Features: series Microcontroller IC Package: Tray Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18580, STM32L072CZT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 848082-STM32L072CZT6
Series: STM32L0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 37
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18580, STM32L072CZT6-ND

Buy Now Datasheet
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU - 685-STM32L072CZT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU
685-STM32L072CZT6
ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU 685-STM32L072CZT6
32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 48-Pin PQFP Product overview: STM32L072CZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072CZT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 192KB Flash, 48-Pin PQFP Product overview: STM32L072CZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072CZT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18580-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18580-ND
Microcontrollers 497-18580-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L072CZT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L072CZT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L072CZT6
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32L072CZT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L072CZT6
Microcontrollers STM32L072CZT6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32L072CZT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L072CZT6
Microcontrollers STM32L072CZT6
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L072CZT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L072CZT6
Embedded - Microcontrollers STM32L072CZT6
IC MCU 32BIT 192KB FLASH 48LQFP

IC MCU 32BIT 192KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L072CZT6
ARM Microcontrollers - MCU STM32L072CZT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848082-STM32L072CZT6 685-STM32L072CZT6 497-18580-ND STM32L072CZT6 STM32L072CZT6 STM32L072CZT6 STM32L072CZT6 STM32L072CZT6
Product Name Embedded - Embedded - Microcontrollers - STM32L072CZT6 ARM Cortex-M 32-bit 32MHz 192KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
I/O Ports 37 37 37
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details