Rochester Electronics Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ ADUCM330WDCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911053-ADUCM330WDCPZ Series: Automotive Operating Temperature Range: -40°C ~ 115°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 16.384Mhz 96KB (96K x 8) FLASH 32-LFCSP-VQ (6x6) Core Processor: ARM® Cortex®-M3 Speed: 16.384Mhz Package: Tray Package: 32-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: LINbus, SPI Peripherals: POR, WDT Number of I/O: 6 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 2x20b Oscillator Type: Internal Supply Voltage: 3.6V ~ 18V Family Name: ADUCM330 Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-VQ (6x6) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911053-ADUCM330WDCPZ Series: Automotive Operating Temperature Range: -40°C ~ 115°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 16.384Mhz 96KB (96K x 8) FLASH 32-LFCSP-VQ (6x6) Core Processor: ARM® Cortex®-M3 Speed: 16.384Mhz Package: Tray Package: 32-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: LINbus, SPI Peripherals: POR, WDT Number of I/O: 6 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 2x20b Oscillator Type: Internal Supply Voltage: 3.6V ~ 18V Family Name: ADUCM330 Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-VQ (6x6) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ
911053-ADUCM330WDCPZ
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ 911053-ADUCM330WDCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 911053-ADUCM330WDCPZ Series: Automotive Operating Temperature Range: -40°C ~ 115°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 16.384Mhz 96KB (96K x 8) FLASH 32-LFCSP-VQ (6x6) Core Processor: ARM® Cortex®-M3 Speed: 16.384Mhz Package: Tray Package: 32-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: LINbus, SPI Peripherals: POR, WDT Number of I/O: 6 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 2x20b Oscillator Type: Internal Supply Voltage: 3.6V ~ 18V Family Name: ADUCM330 Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-VQ (6x6) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911053-ADUCM330WDCPZ
Series: Automotive
Operating Temperature Range: -40°C ~ 115°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 16.384Mhz 96KB (96K x 8) FLASH 32-LFCSP-VQ (6x6)
Core Processor: ARM® Cortex®-M3
Speed: 16.384Mhz
Package: Tray
Package: 32-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: LINbus, SPI
Peripherals: POR, WDT
Number of I/O: 6
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 2x20b
Oscillator Type: Internal
Supply Voltage: 3.6V ~ 18V
Family Name: ADUCM330
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-VQ (6x6)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ADUCM330WDCPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUCM330WDCPZ
Embedded - Microcontrollers ADUCM330WDCPZ
IC MCU 32BIT 96KB FLASH 32LFCSP

IC MCU 32BIT 96KB FLASH 32LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911053-ADUCM330WDCPZ ADUCM330WDCPZ
Product Name Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 16.38 MHz
RAM 96 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details