STMicroelectronics, Inc. Microcontrollers STM32F429ZGT6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17461-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17461-ND
Microcontrollers 497-17461-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU - 685-STM32F429ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU
685-STM32F429ZGT6
High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU 685-STM32F429ZGT6
High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZGT6 can be used for catalog matching and distributor lookup.

High-performance advanced line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, TFT Product overview: STM32F429ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 180 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 180 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F429ZGT6 - 346463-STM32F429ZGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429ZGT6
346463-STM32F429ZGT6
Embedded - Embedded - Microcontrollers - STM32F429ZGT6 346463-STM32F429ZGT6
Manufacturer: STMicroelectronics Win Source Part Number: 346463-STM32F429ZGT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F429ZG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): MK40X128VLQ100; PK30DN512VLQ10; PK20N512VLQ100; ECCN: 3A991.a.2 Country of Origin: Philippines, Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 346463-STM32F429ZGT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Family Name: STM32F429ZG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Alternative Parts (Cross-Reference): MK40X128VLQ100; PK30DN512VLQ10; PK20N512VLQ100;
ECCN: 3A991.a.2
Country of Origin: Philippines, Philippines, Taiwan
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics - 39X0206 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics
39X0206
Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics 39X0206
MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144PinsRoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F429ZGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429ZGT6
Microcontrollers STM32F429ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F429ZGT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F429ZGT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F429ZGT6
1MB 1.8V~3.6V CM4 180MHz 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1MB 1.8V~3.6V CM4 180MHz 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F429ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429ZGT6
Microcontrollers STM32F429ZGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429ZGT6
ARM Microcontrollers - MCU STM32F429ZGT6
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 1Mb Flash 180MHz

ARM Microcontrollers - MCU DSP FPU ARM CortexM4 1Mb Flash 180MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM32F429ZGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429ZGT6
Embedded - Microcontrollers STM32F429ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17461-ND 685-STM32F429ZGT6 346463-STM32F429ZGT6 39X0206 STM32F429ZGT6 STM32F429ZGT6 STM32F429ZGT6 STM32F429ZGT6 STM32F429ZGT6 STM32F429ZGT6
Product Name Microcontrollers High-Performance ARM Cortex-M 180 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F429ZGT6 Mcu, 32Bit, Cortex-M4, 180Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b Other; 12bit
RAM 256 KB 260 KB 1000 KB 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRLMHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers