STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F103C8T7 STM32F103C8T7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844825-STM32F103C8T7 Series: STM32F1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11517, STM32F103C8T7-ND
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844825-STM32F103C8T7 Series: STM32F1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11517, STM32F103C8T7-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F103C8T7 is a medium-density performance microcontroller based on the ARM® Cortex®-M3 core, operating at a maximum frequency of 72 MHz. It features 64 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The microcontroller supports multiple communication interfaces, including USB 2.0, CAN, USART, I2C, and SPI, allowing for versatile connectivity options. It includes two 12-bit ADCs with a conversion range of 0 to 3.6 V and supports up to 16 channels, which is beneficial for applications requiring analog input. The device also features seven timers, including motor control PWM capabilities, and a 7-channel DMA controller to enhance data handling efficiency. Low-power modes such as Sleep, Stop, and Standby are available, making it suitable for battery-operated devices. The STM32F103C8T7 is packaged in a compact LQFP48 format, measuring 7x7 mm, and is designed for applications that require a balance of performance and power efficiency. Its extensive feature set and compatibility with various peripherals make it a strong candidate for engineers looking to implement a reliable microcontroller in their projects.

Datasheet Summary
Powered by GS/AI

The STM32F103C8T7 is a medium-density performance microcontroller based on the ARM® Cortex®-M3 core, operating at a maximum frequency of 72 MHz. It features 64 KB of Flash memory and 20 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The microcontroller supports multiple communication interfaces, including USB 2.0, CAN, USART, I2C, and SPI, allowing for versatile connectivity options. It includes two 12-bit ADCs with a conversion range of 0 to 3.6 V and supports up to 16 channels, which is beneficial for applications requiring analog input. The device also features seven timers, including motor control PWM capabilities, and a 7-channel DMA controller to enhance data handling efficiency. Low-power modes such as Sleep, Stop, and Standby are available, making it suitable for battery-operated devices. The STM32F103C8T7 is packaged in a compact LQFP48 format, measuring 7x7 mm, and is designed for applications that require a balance of performance and power efficiency. Its extensive feature set and compatibility with various peripherals make it a strong candidate for engineers looking to implement a reliable microcontroller in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F103C8T7 - 844825-STM32F103C8T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103C8T7
844825-STM32F103C8T7
Embedded - Embedded - Microcontrollers - STM32F103C8T7 844825-STM32F103C8T7
Manufacturer: STMicroelectronics Win Source Part Number: 844825-STM32F103C8T7 Series: STM32F1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11517, STM32F103C8T7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 844825-STM32F103C8T7
Series: STM32F1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-11517, STM32F103C8T7-ND

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F103C8T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F103C8T7
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F103C8T7
32-bit ARM Cortex M3 MCU, 72MHz, 64KB Flash, 48-Pin LQFP Product overview: STM32F103C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C8T7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 72MHz, 64KB Flash, 48-Pin LQFP Product overview: STM32F103C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11517-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11517-ND
Microcontrollers 497-11517-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103C8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103C8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 72T2644 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
72T2644
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 72T2644
MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103C8T7
ARM Microcontrollers - MCU STM32F103C8T7
ARM Microcontrollers - MCU 32BIT Cortex M3 Medium-density

ARM Microcontrollers - MCU 32BIT Cortex M3 Medium-density

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103C8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103C8T7
Embedded - Microcontrollers STM32F103C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103C8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103C8T7
Microcontrollers STM32F103C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F103C8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103C8T7
Microcontrollers STM32F103C8T7
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844825-STM32F103C8T7 685-STM32F103C8T7 497-11517-ND STM32F103C8T7 72T2644 STM32F103C8T7 STM32F103C8T7 STM32F103C8T7 STM32F103C8T7
Product Name Embedded - Embedded - Microcontrollers - STM32F103C8T7 ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA830179 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers