Rochester Electronics Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 ADUC841BCPZ8-5

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911044-ADUC841BCPZ8- 5 Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 20MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, PSM, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911044-ADUC841BCPZ8- 5 Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 20MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, PSM, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5
911044-ADUC841BCPZ8-5
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 911044-ADUC841BCPZ8-5
Manufacturer: Analog Devices Inc. Win Source Part Number: 911044-ADUC841BCPZ8- 5 Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 20MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, PSM, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911044-ADUC841BCPZ8-5
Series: MicroConverter® ADuC8xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8052 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8)
Core Processor: 8052
Speed: 20MHz
Package: Bulk
Package: 56-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 4.75V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (8x8)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ADUC841BCPZ8-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC841BCPZ8-5
Embedded - Microcontrollers ADUC841BCPZ8-5
IC MCU 8BIT 8KB FLASH 56LFCSP

IC MCU 8BIT 8KB FLASH 56LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911044-ADUC841BCPZ8-5 ADUC841BCPZ8-5
Product Name Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers