STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU STM32F103C6U6A

Description
32-bit ARM Cortex M3 MCU, 72MHz, 32KB Flash, 48-Pin VFQFPN EP Product overview: STM32F103C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex M3 MCU, 72MHz, 32KB Flash, 48-Pin VFQFPN EP Product overview: STM32F103C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU - 685-STM32F103C6U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU
685-STM32F103C6U6A
ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU 685-STM32F103C6U6A
32-bit ARM Cortex M3 MCU, 72MHz, 32KB Flash, 48-Pin VFQFPN EP Product overview: STM32F103C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6U6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 72MHz, 32KB Flash, 48-Pin VFQFPN EP Product overview: STM32F103C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103C6U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F103C6U6A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F103C6U6A-ND
Microcontrollers STM32F103C6U6A-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103C6U6A - 708379-STM32F103C6U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103C6U6A
708379-STM32F103C6U6A
Embedded - Embedded - Microcontrollers - STM32F103C6U6A 708379-STM32F103C6U6A
Manufacturer: STMicroelectronics Win Source Part Number: 708379-STM32F103C6U6 A Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 48-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ATSAMDA1G16B-MBT; MKV10Z64VLF7P; CY8C4125AZI-M433; Introduction Date: September 22, 2008 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708379-STM32F103C6U6A
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 48-UFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ATSAMDA1G16B-MBT; MKV10Z64VLF7P; CY8C4125AZI-M433;
Introduction Date: September 22, 2008
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103C6U6A
ARM Microcontrollers - MCU STM32F103C6U6A
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb PERFORMANCE LINE

ARM Microcontrollers - MCU 32-Bit Cortex 64Kb PERFORMANCE LINE

Buy Now Datasheet
Embedded - Microcontrollers - STM32F103C6U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103C6U6A
Embedded - Microcontrollers STM32F103C6U6A
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - STM32F103C6U6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103C6U6A
Microcontrollers STM32F103C6U6A
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 99W9782 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Ufqfpn-48; Product Range Stmicroelectronics
99W9782
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Ufqfpn-48; Product Range Stmicroelectronics 99W9782
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, UFQFPN-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:10KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, UFQFPN-48; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:10KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F103C6U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103C6U6A
Microcontrollers STM32F103C6U6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103C6U6A STM32F103C6U6A-ND 708379-STM32F103C6U6A STM32F103C6U6A STM32F103C6U6A STM32F103C6U6A 99W9782 STM32F103C6U6A
Product Name ARM Cortex-M 32-bit 72MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103C6U6A ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Ufqfpn-48; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 10 KB 10 KB 32 KB 10 KB 10 KB 10 KB
Serial Interface CAN/I2C/SPI/USART/USB CAN; SPI; UART; USART; USB
Package Type Other; VFQFPN EP Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers