Rochester Electronics Embedded Microcontroller MCU ADUC7033BSTZ-8L

Description
Integrated Precision Battery Sensor 48-Pin LQFP Product overview: ADUC7033BSTZ-8L from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7033BSTZ-8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Integrated Precision Battery Sensor 48-Pin LQFP Product overview: ADUC7033BSTZ-8L from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7033BSTZ-8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-ADUC7033BSTZ-8L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-ADUC7033BSTZ-8L
Embedded Microcontroller MCU 685-ADUC7033BSTZ-8L
Integrated Precision Battery Sensor 48-Pin LQFP Product overview: ADUC7033BSTZ-8L from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7033BSTZ-8L can be used for catalog matching and distributor lookup.

Integrated Precision Battery Sensor 48-Pin LQFP Product overview: ADUC7033BSTZ-8L from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7033BSTZ-8L can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L
911035-ADUC7033BSTZ-8L
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L 911035-ADUC7033BSTZ-8L
Manufacturer: Analog Devices Inc. Win Source Part Number: 911035-ADUC7033BSTZ- 8L Series: MicroConverter® ADuC7xxx Operating Temperature Range: -40°C ~ 115°C Features: ARM7® series Microcontroller IC 16/32-Bit 20MHz 96KB (48K x 16) FLASH 48-LQFP (7x7) Core Processor: ARM7® Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: LINbus, SPI, UART/USART Peripherals: POR, PSM, Temp Sensor, WDT Number of I/O: 9 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH Data Converters: A/D 2x16b Oscillator Type: Internal Supply Voltage: 3.5V ~ 18V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 32 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911035-ADUC7033BSTZ-8L
Series: MicroConverter® ADuC7xxx
Operating Temperature Range: -40°C ~ 115°C
Features: ARM7® series Microcontroller IC 16/32-Bit 20MHz 96KB (48K x 16) FLASH 48-LQFP (7x7)
Core Processor: ARM7®
Speed: 20MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: LINbus, SPI, UART/USART
Peripherals: POR, PSM, Temp Sensor, WDT
Number of I/O: 9
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
Data Converters: A/D 2x16b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 18V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 32
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ADUC7033BSTZ-8L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC7033BSTZ-8L
Embedded - Microcontrollers ADUC7033BSTZ-8L
IC MCU 32BIT 96KB FLASH 48LQFP

IC MCU 32BIT 96KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ADUC7033BSTZ-8L 911035-ADUC7033BSTZ-8L ADUC7033BSTZ-8L
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 20 MHz
RAM 96 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers