STMicroelectronics, Inc. Microcontrollers STM32F042F6P6TR

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19656-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19656-6-ND
Microcontrollers 497-19656-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19656-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19656-2-ND
Microcontrollers 497-19656-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19656-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19656-1-ND
Microcontrollers 497-19656-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F042F6P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU
685-STM32F042F6P6TR
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU 685-STM32F042F6P6TR
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, USB, CAN, CEC, 20-pin SOIC Product overview: STM32F042F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F6P6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, USB, CAN, CEC, 20-pin SOIC Product overview: STM32F042F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F6P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1920943P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920943P
Microcontrollers 1920943P
STM32F042F6P6TR, 32BIT MICROCONTROLLER

STM32F042F6P6TR, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920943
Microcontrollers 1920943
STM32F042F6P6TR, 32BIT MICROCONTROLLER

STM32F042F6P6TR, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920616
Microcontrollers 1920616
STM32F042F6P6TR, 32BIT MICROCONTROLLER

STM32F042F6P6TR, 32BIT MICROCONTROLLER

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F042F6P6TR - 795687-STM32F042F6P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F042F6P6TR
795687-STM32F042F6P6TR
Embedded - Embedded - Microcontrollers - STM32F042F6P6TR 795687-STM32F042F6P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 795687-STM32F042F6P6 TR Series: STM32 F0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Core Size: 32-Bit Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32F042F6 Categories: Integrated Circuits (ICs) ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795687-STM32F042F6P6TR
Series: STM32 F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM32F042F6
Categories: Integrated Circuits (ICs)
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042F6P6TR
ARM Microcontrollers - MCU STM32F042F6P6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F042F6P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042F6P6TR
Microcontrollers STM32F042F6P6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM32F042F6P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042F6P6TR
Microcontrollers STM32F042F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F042F6P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042F6P6TR
Embedded - Microcontrollers STM32F042F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F042F6P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F042F6P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F042F6P6TR
32KB 1.65V~3.6V CM0 48MHz 16 TSSOP-20(4.4x6.5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.65V~3.6V CM0 48MHz 16 TSSOP-20(4.4x6.5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042F6P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042F6P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19656-6-ND 685-STM32F042F6P6TR 1920943P 1920943 795687-STM32F042F6P6TR STM32F042F6P6TR STM32F042F6P6TR STM32F042F6P6TR STM32F042F6P6TR STM32F042F6P6TR STM32F042F6P6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F042F6P6TR ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x12b Other; 12bit
RAM 6 KB 6 KB 32 KB 6 KB 6 KB 6 KB
ROM 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 8909002528 - Rochester Electronics
Infineon Technologies AG
View Details