Manufacturer: STMicroelectronics
Win Source Part Number: 031215-STLED316SMTR
Packaging: Reel - TR
Applications: LED Controller with Keyscan, 6-Digit
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
LED Controller with Keyscan, 6-Digit Interface 24-SO
IC INTERFACE SPECIALIZED 24SO
IC INTERFACE SPECIALIZED 24SO
IC INTERFACE SPECIALIZED 24SO
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031215-STLED316SMTR | STLED316SMTR | STLED316SMTR | STLED316SMTR | STLED316SMTR |
| Product Name | Interface - Interface - Specialized - STLED316SMTR | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |