STMicroelectronics, Inc. LIN Transceivers STLD1TR

Description
LIN Transceivers IND. & POWER CONV.
Datasheet
Description
LIN Transceivers IND. & POWER CONV.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LIN Transceivers
STLD1TR
LIN Transceivers STLD1TR
LIN Transceivers IND. & POWER CONV.

LIN Transceivers IND. & POWER CONV.

Buy Now Datasheet
Dual Line Driver, -40 To 105Deg C; Device Type Stmicroelectronics - 84AC2882 - Newark, An Avnet Company
Chicago, IL, United States
Dual Line Driver, -40 To 105Deg C; Device Type Stmicroelectronics
84AC2882
Dual Line Driver, -40 To 105Deg C; Device Type Stmicroelectronics 84AC2882
DUAL LINE DRIVER, -40 TO 105DEG C; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:8V; Supply Voltage Max:18V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DUAL LINE DRIVER, -40 TO 105DEG C; Device Type:Line Driver; IC Interface Type:-; Supply Voltage Min:8V; Supply Voltage Max:18V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number STLD1TR 84AC2882
Product Name LIN Transceivers Dual Line Driver, -40 To 105Deg C; Device Type Stmicroelectronics
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897568 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers