Manufacturer: STMicroelectronics
Win Source Part Number: 1261344-STLC3055QTR
Packaging: Reel - TR
Package: 44-LQFP
Applications: SLIC
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 15.8 V
Interface: Parallel
Part Status: Obsolete(EOL)
Family Name: STLC3055
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): STLC3055Q; E-STLC3055N; E-STLC3055NTR;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
SLIC Interface 44-TQFP (10x10)
IC INTERFACE SPECIALIZED 44TQFP
IC INTERFACE SPECIALIZED 44TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261344-STLC3055QTR | STLC3055QTR | STLC3055QTR | STLC3055QTR |
| Product Name | Interface - Interface - Specialized - STLC3055QTR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |