STMicroelectronics RF/IF and RFID - RF Misc ICs and Modules STLBC01QTR

Description
Win Source Part Number: 1236112-STLBC01QTR Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Function: Controller RF Type: Bluetooth Secondary Attributes: SPI Interface Package / Case: 24-VQFN Exposed Pad ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13736-6,497-1373 6-2,497-13736-1 Base Product Number: STLBC01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236112-STLBC01QTR Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Function: Controller RF Type: Bluetooth Secondary Attributes: SPI Interface Package / Case: 24-VQFN Exposed Pad ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13736-6,497-1373 6-2,497-13736-1 Base Product Number: STLBC01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236112-STLBC01QTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236112-STLBC01QTR
RF/IF and RFID - RF Misc ICs and Modules 1236112-STLBC01QTR
Win Source Part Number: 1236112-STLBC01QTR Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Function: Controller RF Type: Bluetooth Secondary Attributes: SPI Interface Package / Case: 24-VQFN Exposed Pad ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-13736-6,497-1373 6-2,497-13736-1 Base Product Number: STLBC01 Product Status: Obsolete

Win Source Part Number: 1236112-STLBC01QTR
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Function: Controller
RF Type: Bluetooth
Secondary Attributes: SPI Interface
Package / Case: 24-VQFN Exposed Pad
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-13736-6,497-13736-2,497-13736-1
Base Product Number: STLBC01
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236112-STLBC01QTR
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details