Manufacturer: STMicroelectronics
Win Source Part Number: 898083-STL260N3LLH6
Series: STripFET™ H6
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 260A (Tc) 166W (Tc) Surface Mount PowerFlat™ (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL260
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15260-2, 497-15260-1, 497-15260-6
N-channel 30 V, 1.1 mOhm typ., 260 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL260N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 1.1 mOhm, 260 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 1.1 mOhm, 260 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL260N3LLH6 can be used for catalog matching and distributor lookup.
MOSFET N-channel 30 V, 0.0011 Ohm typ., 260 A STripFET H6 Power MOSFET in a PowerFLAT 5x6 package
MOSFET N-CH 30V 260A POWERFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 898083-STL260N3LLH6 | 278-STL260N3LLH6 | STL260N3LLH6 | STL260N3LLH6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL260N3LLH6 | N-Channel 30 V 1.1 mOhm 260 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |