N-channel 30 V, 0.0016 Ohm typ., 160 A STripFET H7 Power MOSFETs plus monolithic Schottky in a PowerFLAT 5x6 package Product overview: STL160NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0016 Ohm, 160 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0016 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160NS3LLH7 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103184-STL160NS3LLH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 84W (Tc)
Family Name: STL160NS3LLH7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 3245pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): AON6774; RJK03M0DPA-00#J5A; AON6518;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 160A POWERFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STL160NS3LLH7 | 1103184-STL160NS3LLH7 | STL160NS3LLH7 |
| Product Name | N-Channel Schottky 30 V 0.0016 Ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160NS3LLH7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 100000 milliwatts | 84000 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Polarity | N-Channel; N-Channel |