STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STKNXTR

Description
Win Source Part Number: 1261557-STKNXTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 1.4 V Voltage - Supply: 6.8V ~ 32V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18018-2,497-1801 8-1,-1138-STKNXTRCT, -1138-STKNXTRDKR,-11 38-STKNXTR,497-18018 -2,497-18018-1,497-1 8018-6,497-STKNXTR,4 97-STKNXTRCT,497-STK NXTRDKR,497-18018-6 Base Product Number: STKNX
Request a Quote Datasheet
Description
Win Source Part Number: 1261557-STKNXTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 1.4 V Voltage - Supply: 6.8V ~ 32V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18018-2,497-1801 8-1,-1138-STKNXTRCT, -1138-STKNXTRDKR,-11 38-STKNXTR,497-18018 -2,497-18018-1,497-1 8018-6,497-STKNXTR,4 97-STKNXTRCT,497-STK NXTRDKR,497-18018-6 Base Product Number: STKNX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261557-STKNXTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261557-STKNXTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261557-STKNXTR
Win Source Part Number: 1261557-STKNXTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 1.4 V Voltage - Supply: 6.8V ~ 32V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18018-2,497-1801 8-1,-1138-STKNXTRCT, -1138-STKNXTRDKR,-11 38-STKNXTR,497-18018 -2,497-18018-1,497-1 8018-6,497-STKNXTR,4 97-STKNXTRCT,497-STK NXTRDKR,497-18018-6 Base Product Number: STKNX

Win Source Part Number: 1261557-STKNXTR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 1.4 V
Voltage - Supply: 6.8V ~ 32V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18018-2,497-18018-1,-1138-STKNXTRCT,-1138-STKNXTRDKR,-1138-STKNXTR,497-18018-2,497-18018-1,497-18018-6,497-STKNXTR,497-STKNXTRCT,497-STKNXTRDKR,497-18018-6
Base Product Number: STKNX

Buy Now Datasheet
3.3V 5V Interface Transceiver IC - 710-STKNXTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
710-STKNXTR
3.3V 5V Interface Transceiver IC 710-STKNXTR
RF Transceiver 3.3V/5V 24-Pin VFQFPN EP T/R Product overview: STKNXTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STKNXTR can be used for catalog matching and distributor lookup.

RF Transceiver 3.3V/5V 24-Pin VFQFPN EP T/R Product overview: STKNXTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STKNXTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
STKNXTR
Interface - Specialized STKNXTR
Interface - Specialized IND. & POWER CONV.

Interface - Specialized IND. & POWER CONV.

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - STKNXTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
STKNXTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STKNXTR
IC TRANSCEIVER 0/1 24VFQFPN

IC TRANSCEIVER 0/1 24VFQFPN

Supplier's Site
Drivers, Receivers, Transceivers - STKNXTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
STKNXTR
Drivers, Receivers, Transceivers STKNXTR
IC TRANSCEIVER 0/1 24VFQFPN

IC TRANSCEIVER 0/1 24VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261557-STKNXTR 710-STKNXTR STKNXTR STKNXTR STKNXTR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V 5V Interface Transceiver IC Interface - Specialized Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Unbuffered inverter - 74AHC1GU04GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details