STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STI15NM60ND

Description
Win Source Part Number: 1278126-STI15NM60ND Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FDmesh™ II Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 299mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 125W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STI15N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278126-STI15NM60ND Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FDmesh™ II Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 299mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 125W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STI15N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278126-STI15NM60ND - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278126-STI15NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278126-STI15NM60ND
Win Source Part Number: 1278126-STI15NM60ND Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FDmesh™ II Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 299mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 125W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STI15N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278126-STI15NM60ND
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FDmesh™ II
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 299mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 125W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STI15N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278126-STI15NM60ND
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products