Fuji Electric Corp. of America Mosfet, N, To-220Ab; Channel Type Fuji Electric 2SK3586-01

Description
MOSFET, N, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:73A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:270W RoHS Compliant: Yes
Description
MOSFET, N, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:73A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:270W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N, To-220Ab; Channel Type Fuji Electric - 98K6285 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220Ab; Channel Type Fuji Electric
98K6285
Mosfet, N, To-220Ab; Channel Type Fuji Electric 98K6285
MOSFET, N, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:73A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:270W RoHS Compliant: Yes

MOSFET, N, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:73A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:270W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 98K6285
Product Name Mosfet, N, To-220Ab; Channel Type Fuji Electric
IDSS 73000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2156593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
MOSFET Transistor - 285-080N03LS - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Dual N-channel 100 V, 24.5 mΩ standard level MOSFET - BUK7K29-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 29500 milliamps
View Details
7 suppliers
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers