STMicroelectronics, Inc. N-Channel 12A 650V 0.38ohm MOSFET Transistor STI14NM65N

Description
12A, 650V, 0.38ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, ROHS COMPLIANT, TO-262, I2PAK-3 Product overview: STI14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 650V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 650V, 0.38ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI14NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A, 650V, 0.38ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, ROHS COMPLIANT, TO-262, I2PAK-3 Product overview: STI14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 650V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 650V, 0.38ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI14NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12A 650V 0.38ohm MOSFET Transistor
285-STI14NM65N
N-Channel 12A 650V 0.38ohm MOSFET Transistor 285-STI14NM65N
12A, 650V, 0.38ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, ROHS COMPLIANT, TO-262, I2PAK-3 Product overview: STI14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 650V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 650V, 0.38ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI14NM65N can be used for catalog matching and distributor lookup.

12A, 650V, 0.38ohm, N-CHANNEL, Si, POWER, MOSFET, TO-262AA, ROHS COMPLIANT, TO-262, I2PAK-3 Product overview: STI14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 650V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 650V, 0.38ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STI14NM65N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI14NM65N - 066393-STI14NM65N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI14NM65N
066393-STI14NM65N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI14NM65N 066393-STI14NM65N
Manufacturer: STMicroelectronics Win Source Part Number: 066393-STI14NM65N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1300pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 066393-STI14NM65N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1300pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-STI14NM65N 066393-STI14NM65N
Product Name N-Channel 12A 650V 0.38ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI14NM65N
Polarity N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6ED003L06F2XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DSO28
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1826896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Tssop
View Details
MOSFETs - 1038117 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers