STMicroelectronics, Inc. Automotive N-Channel 75 V 2.6 mOhm MOSFET Transistor STH245N75F3-6

Description
Automotive-grade N-channel 75 V, 2.6 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-6 package Product overview: STH245N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 75 V, 2.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75 V, 2.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH245N75F3-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 75 V, 2.6 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-6 package Product overview: STH245N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 75 V, 2.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75 V, 2.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH245N75F3-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 75 V 2.6 mOhm MOSFET Transistor
278-STH245N75F3-6
Automotive N-Channel 75 V 2.6 mOhm MOSFET Transistor 278-STH245N75F3-6
Automotive-grade N-channel 75 V, 2.6 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-6 package Product overview: STH245N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 75 V, 2.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75 V, 2.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH245N75F3-6 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 75 V, 2.6 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-6 package Product overview: STH245N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 75 V, 2.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75 V, 2.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH245N75F3-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STH245N75F3-6 - 1261072-STH245N75F3-6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH245N75F3-6
1261072-STH245N75F3-6
FETs - Single - STH245N75F3-6 1261072-STH245N75F3-6
Manufacturer: STMicroelectronics Win Source Part Number: 1261072-STH245N75F3- 6 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: H2PAK-6 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab) Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 180A Rds On (Maximum) at Id, Vgs: 3mOhm at 90A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 87nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261072-STH245N75F3-6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: H2PAK-6
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab)
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 75V
Id - Continuous Drain Current: 180A
Rds On (Maximum) at Id, Vgs: 3mOhm at 90A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 87nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 25V

Buy Now
Single FETs, MOSFETs - STH245N75F3-6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH245N75F3-6
Single FETs, MOSFETs STH245N75F3-6
MOSFET N-CH 75V 180A H2PAK-6

MOSFET N-CH 75V 180A H2PAK-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH245N75F3-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH245N75F3-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH245N75F3-6
MOSFET N-CH 75V 180A H2PAK-6

MOSFET N-CH 75V 180A H2PAK-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STH245N75F3-6 1261072-STH245N75F3-6 STH245N75F3-6 STH245N75F3-6
Product Name Automotive N-Channel 75 V 2.6 mOhm MOSFET Transistor FETs - Single - STH245N75F3-6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 75 volts 75 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data