STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3856QTR STG3856QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031191-STG3856QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP3T -3db Bandwidth: 100MHz Charge Injection: 55pC Crosstalk: -84dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10 mOhm Family Name: STG3856 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 1 Ohm Case / Package: 12-QFN (2.2x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): PI5A4213GAEX; FSA3259BQ; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031191-STG3856QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP3T -3db Bandwidth: 100MHz Charge Injection: 55pC Crosstalk: -84dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10 mOhm Family Name: STG3856 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 1 Ohm Case / Package: 12-QFN (2.2x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): PI5A4213GAEX; FSA3259BQ; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3856QTR - 031191-STG3856QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3856QTR
031191-STG3856QTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3856QTR 031191-STG3856QTR
Manufacturer: STMicroelectronics Win Source Part Number: 031191-STG3856QTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP3T -3db Bandwidth: 100MHz Charge Injection: 55pC Crosstalk: -84dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10 mOhm Family Name: STG3856 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 1 Ohm Case / Package: 12-QFN (2.2x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): PI5A4213GAEX; FSA3259BQ; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031191-STG3856QTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP3T
-3db Bandwidth: 100MHz
Charge Injection: 55pC
Crosstalk: -84dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Family Name: STG3856
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 1 Ohm
Case / Package: 12-QFN (2.2x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 40ns, 20ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): PI5A4213GAEX; FSA3259BQ;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG3856QTR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
STG3856QTR
Analog Switches, Multiplexers, Demultiplexers STG3856QTR
IC SWITCH DUAL SP3T 12QFN

IC SWITCH DUAL SP3T 12QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3856QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG3856QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG3856QTR
IC SWITCH SP3T X 2 1OHM 12QFN

IC SWITCH SP3T X 2 1OHM 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 031191-STG3856QTR STG3856QTR STG3856QTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3856QTR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
 - 74AHC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details