STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3693QTR STG3693QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031188-STG3693QTR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 5pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Family Name: STG3693 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 5.2 Ohm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 15ns, 5ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): DG2706DN-T1-E4; ISL54056IRUZ-T; HS421V16NLGI8; HS421V16NLGI; Introduction Date: January 03, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031188-STG3693QTR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 5pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Family Name: STG3693 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 5.2 Ohm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 15ns, 5ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): DG2706DN-T1-E4; ISL54056IRUZ-T; HS421V16NLGI8; HS421V16NLGI; Introduction Date: January 03, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3693QTR - 031188-STG3693QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3693QTR
031188-STG3693QTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3693QTR 031188-STG3693QTR
Manufacturer: STMicroelectronics Win Source Part Number: 031188-STG3693QTR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 5pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Family Name: STG3693 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 5.2 Ohm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 15ns, 5ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): DG2706DN-T1-E4; ISL54056IRUZ-T; HS421V16NLGI8; HS421V16NLGI; Introduction Date: January 03, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031188-STG3693QTR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 800MHz
Charge Injection: 5pC
Crosstalk: -78dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Family Name: STG3693
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 5.2 Ohm
Case / Package: 16-QFN (2.6x1.8)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 15ns, 5ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): DG2706DN-T1-E4; ISL54056IRUZ-T; HS421V16NLGI8; HS421V16NLGI;
Introduction Date: January 03, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG3693QTR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
STG3693QTR
Analog Switches, Multiplexers, Demultiplexers STG3693QTR
IC SWITCH QUAD SPDT 16QFN

IC SWITCH QUAD SPDT 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3693QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG3693QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG3693QTR
IC SWITCH SPDT X 4 5.2OHM 16QFN

IC SWITCH SPDT X 4 5.2OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 031188-STG3693QTR STG3693QTR STG3693QTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3693QTR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details