MOSFET N-CH 800V 7A I2PAKFP Product overview: STFI9N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI9N80K5 can be used for catalog matching and distributor lookup.
N-Channel 800V 7A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)
Win Source Part Number: 1278015-STFI9N80K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-16495-5,497-164
Base Product Number: STFI9
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 800V 7A I2PAKFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-STFI9N80K5 | 497-16495-5-ND | 1278015-STFI9N80K5 | STFI9N80K5 |
| Product Name | 800V 7A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 800 volts | |||
| PD | 25 milliwatts |