STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK60ZD STF9NK60ZD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066365-STF9NK60ZD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066365-STF9NK60ZD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK60ZD - 066365-STF9NK60ZD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK60ZD
066365-STF9NK60ZD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK60ZD 066365-STF9NK60ZD
Manufacturer: STMicroelectronics Win Source Part Number: 066365-STF9NK60ZD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066365-STF9NK60ZD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 7A TO-220 MOSFET Transistor
278-STF9NK60ZD
N-Channel 600V 7A TO-220 MOSFET Transistor 278-STF9NK60ZD
600V 7A N-CHANNEL MOSFET TO-220 950mR Product overview: STF9NK60ZD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF9NK60ZD can be used for catalog matching and distributor lookup.

600V 7A N-CHANNEL MOSFET TO-220 950mR Product overview: STF9NK60ZD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF9NK60ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-4346-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4346-5-ND
Single FETs, MOSFETs 497-4346-5-ND
N-Channel 600V 7A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 7A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF9NK60ZD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF9NK60ZD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF9NK60ZD
MOSFET N-CH 600V 7A TO220FP

MOSFET N-CH 600V 7A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 066365-STF9NK60ZD 278-STF9NK60ZD 497-4346-5-ND STF9NK60ZD
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK60ZD N-Channel 600V 7A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
100V 13A DPAK MOSFET Transistor - 278-AUIRFR5410TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
8 suppliers