STMicroelectronics, Inc. Single FETs, MOSFETs STF25N60M2-EP

Description
N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15886-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15886-5-ND
Single FETs, MOSFETs 497-15886-5-ND
N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 18A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor
278-STF25N60M2-EP
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor 278-STF25N60M2-EP
N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF25N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF25N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STF25N60M2-EP - 1260959-STF25N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF25N60M2-EP
1260959-STF25N60M2-EP
FETs - Single - STF25N60M2-EP 1260959-STF25N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 1260959-STF25N60M2-E P Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 18A Rds On (Maximum) at Id, Vgs: 188mOhm at 9A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.75V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 1090pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260959-STF25N60M2-EP
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 18A
Rds On (Maximum) at Id, Vgs: 188mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.75V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1090pF at 100V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220FP package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF25N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF25N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF25N60M2-EP
MOSFET N-CH 600V 18A TO220FP

MOSFET N-CH 600V 18A TO220FP

Supplier's Site
Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics - 45AC7569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics
45AC7569
Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics 45AC7569
MOSFET, N-CH, 600V, 18A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15886-5-ND 278-STF25N60M2-EP 1260959-STF25N60M2-EP STF25N60M2-EP STF25N60M2-EP 45AC7569
Product Name Single FETs, MOSFETs N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor FETs - Single - STF25N60M2-EP MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 18A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-3; TO-220
V(BR)DSS 600 volts
PD 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products