STMicroelectronics, Inc. 80V 64A MOSFET Transistor STF140N8F7

Description
N-Ch MOSFET, 80V, 4.3mR, 64A, TO-220FP Product overview: STF140N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF140N8F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 80V, 4.3mR, 64A, TO-220FP Product overview: STF140N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF140N8F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 64A MOSFET Transistor
278-STF140N8F7
80V 64A MOSFET Transistor 278-STF140N8F7
N-Ch MOSFET, 80V, 4.3mR, 64A, TO-220FP Product overview: STF140N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF140N8F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 80V, 4.3mR, 64A, TO-220FP Product overview: STF140N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF140N8F7 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - STF140N8F7 - 804151-STF140N8F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF140N8F7
804151-STF140N8F7
FETs - Single - STF140N8F7 804151-STF140N8F7
Manufacturer: STMicroelectronics Win Source Part Number: 804151-STF140N8F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 35W (Tc) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.3mOhm at 32A, 10V Gate Charge (Qg) (Maximum) at Vgs: 96nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 6340pF at 40V Current - Continuous Drain (Id) at 25°C: 64A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 250μA Part Number Series: STF14 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 804151-STF140N8F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 35W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.3mOhm at 32A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 96nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 6340pF at 40V
Current - Continuous Drain (Id) at 25°C: 64A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 250μA
Part Number Series: STF14
Maximum Vgs: ±20V

Buy Now
Sheung Wan, Hong Kong
MOSFET Nchanl 80 V 0035 Ohm typ 64 A Pwr MOSFET

MOSFET Nchanl 80 V 0035 Ohm typ 64 A Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF140N8F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF140N8F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF140N8F7
MOSFET N-CH 80V 64A TO220FP

MOSFET N-CH 80V 64A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF140N8F7 804151-STF140N8F7 STF140N8F7 STF140N8F7
Product Name 80V 64A MOSFET Transistor FETs - Single - STF140N8F7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details