STMicroelectronics, Inc. N-Channel 600V 7.5A MOSFET Transistor STF10N60M2

Description
600V N-Channel MOSFET, 7.5A, 560mR RdsOn, TO-220FP Product overview: STF10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 7.5A, 560mR RdsOn, TO-220FP Product overview: STF10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 7.5A MOSFET Transistor
278-STF10N60M2
N-Channel 600V 7.5A MOSFET Transistor 278-STF10N60M2
600V N-Channel MOSFET, 7.5A, 560mR RdsOn, TO-220FP Product overview: STF10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60M2 can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 7.5A, 560mR RdsOn, TO-220FP Product overview: STF10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7863637 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863637
MOSFETs 7863637
MOSFET N-Ch 600V 7.5A MDmesh II TO-220FP

MOSFET N-Ch 600V 7.5A MDmesh II TO-220FP

Supplier's Site
MOSFETs - 7863637P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863637P
MOSFETs 7863637P
MOSFET N-Ch 600V 7.5A MDmesh II TO-220FP

MOSFET N-Ch 600V 7.5A MDmesh II TO-220FP

Supplier's Site
MOSFETs - 1686984 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686984
MOSFETs 1686984
MOSFET N-Ch 600V 7.5A MDmesh II TO-220FP

MOSFET N-Ch 600V 7.5A MDmesh II TO-220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60M2 - 032099-STF10N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60M2
032099-STF10N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60M2 032099-STF10N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 032099-STF10N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13.5nC @ 10V Max Input Capacitance: 400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032099-STF10N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13.5nC @ 10V
Max Input Capacitance: 400pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-13945-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13945-5-ND
Single FETs, MOSFETs 497-13945-5-ND
N-Channel 600V 7.5A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 7.5A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Mosfet, N-Ch, 600V, 7.5A, To-220Fp; Channel Type Stmicroelectronics - 45AC7550 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7.5A, To-220Fp; Channel Type Stmicroelectronics
45AC7550
Mosfet, N-Ch, 600V, 7.5A, To-220Fp; Channel Type Stmicroelectronics 45AC7550
MOSFET, N-CH, 600V, 7.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF10N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF10N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF10N60M2
MOSFET N-CH 600V 7.5A TO220FP

MOSFET N-CH 600V 7.5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.56Ohm 7.5A MDmesh M2

MOSFET N-CH 600V 0.56Ohm 7.5A MDmesh M2

Buy Now Datasheet
Single FETs, MOSFETs - STF10N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF10N60M2
Single FETs, MOSFETs STF10N60M2
MOSFET N-CH 600V 7.5A TO220FP

MOSFET N-CH 600V 7.5A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF10N60M2 7863637 7863637P 032099-STF10N60M2 497-13945-5-ND 45AC7550 STF10N60M2 STF10N60M2 STF10N60M2
Product Name N-Channel 600V 7.5A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60M2 Single FETs, MOSFETs Mosfet, N-Ch, 600V, 7.5A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data