STMicroelectronics, Inc. Op Amp Evaluation Boards STEVAL-CCA057V5

Description
BOARD DEMO BARE PCB OPAMP 8DFN
Request a Quote Datasheet
Description
BOARD DEMO BARE PCB OPAMP 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp Evaluation Boards - 497-15087-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
497-15087-ND
Op Amp Evaluation Boards 497-15087-ND
BOARD DEMO BARE PCB OPAMP 8DFN

BOARD DEMO BARE PCB OPAMP 8DFN

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps - 1283807-STEVAL-CCA057V5 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
1283807-STEVAL-CCA057V5
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps 1283807-STEVAL-CCA057V5
Win Source Part Number: 1283807-STEVAL-CCA05 7V5 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Package: Bulk Standard Package: 1 Amplifier Type: General Purpose Supplied Contents: Board(s) Utilized IC / Part: 8-DFN Package Board Type: Bare (Unpopulated) Channels per IC: 2 - Dual ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15087,-1138-STEV AL-CCA057V5 Base Product Number: STEVAL

Win Source Part Number: 1283807-STEVAL-CCA057V5
Category: Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Package: Bulk
Standard Package: 1
Amplifier Type: General Purpose
Supplied Contents: Board(s)
Utilized IC / Part: 8-DFN Package
Board Type: Bare (Unpopulated)
Channels per IC: 2 - Dual
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15087,-1138-STEVAL-CCA057V5
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - STEVAL-CCA057V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
STEVAL-CCA057V5
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards STEVAL-CCA057V5
BOARD DEMO BARE PCB OPAMP 8DFN

BOARD DEMO BARE PCB OPAMP 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15087-ND 1283807-STEVAL-CCA057V5 STEVAL-CCA057V5
Product Name Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amps Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576793 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MAR-4SM,WW107,50 OHM / RoHS - TB-411-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details