ArduSimple RTK Portable 2 AS-PRO-PORTABLE2-0-00

Description
The RTK Portable 2 is the most flexible starting point for your GPS project with centimeter level accuracy. Connect it to your Windows, Linux, Android or iOS device and start tracking with centimeter accuracy. Not all apps support centimeter GPS resolution, make sure you check our list of Compatible software, or contact us if you have any doubts. We use a standard protocol called NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer, many apps already understand this protocol. Check the full list of Compatible software. Or wire it to your preferred embedded platform: Raspberry Pi, Arduino, Pixhawk, Jetson or STM32, and enable your robot or drone with RTK technology. The device provides out-of-the-box sub-meter level accuracy. To achieve centimeter precision, you will need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials. Check out our database of free and paid NTRIP services around the world. Important: you will need an antenna to use this product. Choose one from our recommended list below, or use the one that you already have at home from your previous project! Note that antenna must support RTK functionality to achieve centimeter measurements. In case of doubt: If you want the best of the best performance, choose the Budget Survey Multiband GNSS Antenna If you need to keep the weight down, select our Compact Helical Tripleband GNSS Antenna And if you are tight on budget, simply go with the u-blox ANN-MB-00 Includes: 1 RTK receiver with ZED-F9P 1 Double USB-C right angle cable (15cm) to connect to your phone 1 USB-A to USB-C cable to connect to a PC/Laptop 1 Self adhesive docking station AS-PRO-PORTABLE2-0-0 0 ASB-PRO-PORTABLE2-0- 00
Request a Quote Datasheet
Description
The RTK Portable 2 is the most flexible starting point for your GPS project with centimeter level accuracy. Connect it to your Windows, Linux, Android or iOS device and start tracking with centimeter accuracy. Not all apps support centimeter GPS resolution, make sure you check our list of Compatible software, or contact us if you have any doubts. We use a standard protocol called NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer, many apps already understand this protocol. Check the full list of Compatible software. Or wire it to your preferred embedded platform: Raspberry Pi, Arduino, Pixhawk, Jetson or STM32, and enable your robot or drone with RTK technology. The device provides out-of-the-box sub-meter level accuracy. To achieve centimeter precision, you will need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials. Check out our database of free and paid NTRIP services around the world. Important: you will need an antenna to use this product. Choose one from our recommended list below, or use the one that you already have at home from your previous project! Note that antenna must support RTK functionality to achieve centimeter measurements. In case of doubt: If you want the best of the best performance, choose the Budget Survey Multiband GNSS Antenna If you need to keep the weight down, select our Compact Helical Tripleband GNSS Antenna And if you are tight on budget, simply go with the u-blox ANN-MB-00 Includes: 1 RTK receiver with ZED-F9P 1 Double USB-C right angle cable (15cm) to connect to your phone 1 USB-A to USB-C cable to connect to a PC/Laptop 1 Self adhesive docking station AS-PRO-PORTABLE2-0-0 0 ASB-PRO-PORTABLE2-0- 00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Andorra la Vella, Andorra
The RTK Portable 2 is the most flexible starting point for your GPS project with centimeter level accuracy. Connect it to your Windows, Linux, Android or iOS device and start tracking with centimeter accuracy. Not all apps support centimeter GPS resolution, make sure you check our list of Compatible software, or contact us if you have any doubts. We use a standard protocol called NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer, many apps already understand this protocol. Check the full list of Compatible software. Or wire it to your preferred embedded platform: Raspberry Pi, Arduino, Pixhawk, Jetson or STM32, and enable your robot or drone with RTK technology. The device provides out-of-the-box sub-meter level accuracy. To achieve centimeter precision, you will need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials. Check out our database of free and paid NTRIP services around the world. Important: you will need an antenna to use this product. Choose one from our recommended list below, or use the one that you already have at home from your previous project! Note that antenna must support RTK functionality to achieve centimeter measurements. In case of doubt: If you want the best of the best performance, choose the Budget Survey Multiband GNSS Antenna If you need to keep the weight down, select our Compact Helical Tripleband GNSS Antenna And if you are tight on budget, simply go with the u-blox ANN-MB-00 Includes: 1 RTK receiver with ZED-F9P 1 Double USB-C right angle cable (15cm) to connect to your phone 1 USB-A to USB-C cable to connect to a PC/Laptop 1 Self adhesive docking station AS-PRO-PORTABLE2-0-0 0 ASB-PRO-PORTABLE2-0- 00

The RTK Portable 2 is the most flexible starting point for your GPS project with centimeter level accuracy.

Connect it to your Windows, Linux, Android or iOS device and start tracking with centimeter accuracy. Not all apps support centimeter GPS resolution, make sure you check our list of Compatible software, or contact us if you have any doubts. We use a standard protocol called NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer, many apps already understand this protocol. Check the full list of Compatible software.

Or wire it to your preferred embedded platform: Raspberry Pi, Arduino, Pixhawk, Jetson or STM32, and enable your robot or drone with RTK technology.

The device provides out-of-the-box sub-meter level accuracy. To achieve centimeter precision, you will need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials. Check out our database of free and paid NTRIP services around the world.

Important: you will need an antenna to use this product. Choose one from our recommended list below, or use the one that you already have at home from your previous project! Note that antenna must support RTK functionality to achieve centimeter measurements. In case of doubt:

  • If you want the best of the best performance, choose the Budget Survey Multiband GNSS Antenna
  • If you need to keep the weight down, select our Compact Helical Tripleband GNSS Antenna
  • And if you are tight on budget, simply go with the u-blox ANN-MB-00

Includes:

  • 1 RTK receiver with ZED-F9P
  • 1 Double USB-C right angle cable (15cm) to connect to your phone
  • 1 USB-A to USB-C cable to connect to a PC/Laptop
  • 1 Self adhesive docking station

AS-PRO-PORTABLE2-0-00 ASB-PRO-PORTABLE2-0-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Electronic Development Boards
Product Number AS-PRO-PORTABLE2-0-00
Product Name RTK Portable 2
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details