STMicroelectronics, Inc. Single FETs, MOSFETs STE250NS10

Description
N-Channel 100V 220A (Tc) 500W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
N-Channel 100V 220A (Tc) 500W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3167-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3167-5-ND
Single FETs, MOSFETs 497-3167-5-ND
N-Channel 100V 220A (Tc) 500W (Tc) Chassis Mount ISOTOP®

N-Channel 100V 220A (Tc) 500W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277987-STE250NS10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277987-STE250NS10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277987-STE250NS10
Win Source Part Number: 1277987-STE250NS10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 125A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 500W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 900 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 31000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-3167-5,497-3167- 5R Base Product Number: STE250 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277987-STE250NS10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 220A (Tc)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 125A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 900 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 31000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-3167-5,497-3167-5R
Base Product Number: STE250
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE250NS10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE250NS10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE250NS10
MOSFET N-CH 100V 220A ISOTOP

MOSFET N-CH 100V 220A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-3167-5-ND 1277987-STE250NS10 STE250NS10
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers