Manufacturer: STMicroelectronics
Win Source Part Number: 031170-STDVE003ABTR
Packaging: Reel - TR
Applications: Signal Processing
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 80TQFP
Signal Processing Interface 80-TQFP (12x12)
IC INTERFACE SPECIALIZED 80TQFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031170-STDVE003ABTR | STDVE003ABTR | STDVE003ABTR | STDVE003ABTR |
| Product Name | Interface - Interface - Specialized - STDVE003ABTR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other; 3.135V ~ 3.465V | Other |