STMicroelectronics, Inc. Single Bipolar Transistors STD826T4

Description
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 15W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 15W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-12243-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12243-2-ND
Single Bipolar Transistors 497-12243-2-ND
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 30V 3A 100MHz 15W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - STD826T4 - 897933-STD826T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STD826T4
897933-STD826T4
TRANSISTORS - Transistors (BJT) - Single - STD826T4 897933-STD826T4
Manufacturer: STMicroelectronics Win Source Part Number: 897933-STD826T4 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 3 A 100MHz 15 W Surface Mount DPAK Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: STD826 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 497-12243-2, 497-12243-1, 497-12243-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897933-STD826T4
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 3 A 100MHz 15 W Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STD826
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 497-12243-2, 497-12243-1, 497-12243-6

Buy Now Datasheet
Singapore, Singapore
SMD 30V 3A DPAK Bipolar Transistor
276-STD826T4
SMD 30V 3A DPAK Bipolar Transistor 276-STD826T4
PNP BJT 30V 3A DPAK Surface Mount Transistor Product overview: STD826T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD826T4 can be used for catalog matching and distributor lookup.

PNP BJT 30V 3A DPAK Surface Mount Transistor Product overview: STD826T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD826T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STD826T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STD826T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STD826T4
TRANS PNP 30V 3A DPAK

TRANS PNP 30V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-12243-2-ND 897933-STD826T4 276-STD826T4 STD826T4
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - STD826T4 SMD 30V 3A DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK
IC(max) 3000 milliamps 3000 milliamps
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/PNP general-purpose transistor - BC846BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Bipolar Transistors - 2548671P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details