STMicroelectronics, Inc. 100V 70A DPAK MOSFET Transistor STD80N10F7

Description
N-Ch MOSFET 100V 70A 10mR DPAK Power Transistor Product overview: STD80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 100V 70A 10mR DPAK Power Transistor Product overview: STD80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 70A DPAK MOSFET Transistor
278-STD80N10F7
100V 70A DPAK MOSFET Transistor 278-STD80N10F7
N-Ch MOSFET 100V 70A 10mR DPAK Power Transistor Product overview: STD80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 70A 10mR DPAK Power Transistor Product overview: STD80N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N10F7 - 1102918-STD80N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N10F7
1102918-STD80N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N10F7 1102918-STD80N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1102918-STD80N10F7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 3100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102918-STD80N10F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 3100pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-14812-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14812-2-ND
Single FETs, MOSFETs 497-14812-2-ND
N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14812-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14812-6-ND
Single FETs, MOSFETs 497-14812-6-ND
N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14812-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14812-1-ND
Single FETs, MOSFETs 497-14812-1-ND
N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 100V 70A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 0.0085Ohm typ 70A STripFET VII

MOSFET N-Ch 100V 0.0085Ohm typ 70A STripFET VII

Buy Now Datasheet
Single FETs, MOSFETs - STD80N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD80N10F7
Single FETs, MOSFETs STD80N10F7
MOSFET N-CH 100V 70A DPAK

MOSFET N-CH 100V 70A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 70A, To-252 Rohs Compliant Stmicroelectronics - 47AK6935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 70A, To-252 Rohs Compliant Stmicroelectronics
47AK6935
Mosfet, N-Ch, 100V, 70A, To-252 Rohs Compliant Stmicroelectronics 47AK6935
MOSFET, N-CH, 100V, 70A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 70A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD80N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD80N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD80N10F7
MOSFET N-CH 100V 70A DPAK

MOSFET N-CH 100V 70A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD80N10F7 1102918-STD80N10F7 497-14812-2-ND STD80N10F7 STD80N10F7 47AK6935 STD80N10F7
Product Name 100V 70A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N10F7 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 70A, To-252 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 85000 milliwatts 85000 milliwatts 85000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data