STMicroelectronics, Inc. 800V 6A DPAK MOSFET Transistor STD7N80K5

Description
800V 6A N-CH Power MOSFET DPAK TO-252 Product overview: STD7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 6A N-CH Power MOSFET DPAK TO-252 Product overview: STD7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 6A DPAK MOSFET Transistor
278-STD7N80K5
800V 6A DPAK MOSFET Transistor 278-STD7N80K5
800V 6A N-CH Power MOSFET DPAK TO-252 Product overview: STD7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N80K5 can be used for catalog matching and distributor lookup.

800V 6A N-CH Power MOSFET DPAK TO-252 Product overview: STD7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13642-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13642-1-ND
Single FETs, MOSFETs 497-13642-1-ND
N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13642-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13642-6-ND
Single FETs, MOSFETs 497-13642-6-ND
N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13642-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13642-2-ND
Single FETs, MOSFETs 497-13642-2-ND
N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N80K5 - 1102917-STD7N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N80K5
1102917-STD7N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N80K5 1102917-STD7N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1102917-STD7N80K5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD7N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 13.4nC @ 10V Max Input Capacitance: 360pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): TSM80N1R2CP ROG; 6NM80L-TN3-R; 6NM80G-TN3-R; MMD80R1K2PRH; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102917-STD7N80K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STD7N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 13.4nC @ 10V
Max Input Capacitance: 360pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): TSM80N1R2CP ROG; 6NM80L-TN3-R; 6NM80G-TN3-R; MMD80R1K2PRH;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STD7N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD7N80K5
Single FETs, MOSFETs STD7N80K5
MOSFET N-CH 800V 6A DPAK

MOSFET N-CH 800V 6A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD7N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD7N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD7N80K5
MOSFET N-CH 800V 6A DPAK

MOSFET N-CH 800V 6A DPAK

Supplier's Site
Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Stmicroelectronics - 51AC9542 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Stmicroelectronics
51AC9542
Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Stmicroelectronics 51AC9542
MOSFET, N-CH, 800V, 6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.95ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 800V, 6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.95ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 0.95 Ohm 6A MDmesh K5

MOSFET N-Ch 800V 0.95 Ohm 6A MDmesh K5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD7N80K5 497-13642-1-ND 1102917-STD7N80K5 STD7N80K5 STD7N80K5 51AC9542 STD7N80K5
Product Name 800V 6A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N80K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 6A, To-252; Transistor Polarity Stmicroelectronics MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts 800 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data