STMicroelectronics, Inc. N-Channel 60A 30V 0.017ohm MOSFET Transistor STD60NH03L-1

Description
60A, 30V, 0.017ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD60NH03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 30V, 0.017ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.017ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD60NH03L-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60A, 30V, 0.017ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD60NH03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 30V, 0.017ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.017ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD60NH03L-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60A 30V 0.017ohm MOSFET Transistor
285-STD60NH03L-1
N-Channel 60A 30V 0.017ohm MOSFET Transistor 285-STD60NH03L-1
60A, 30V, 0.017ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD60NH03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 30V, 0.017ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.017ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD60NH03L-1 can be used for catalog matching and distributor lookup.

60A, 30V, 0.017ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD60NH03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 30V, 0.017ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.017ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD60NH03L-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NH03L-1 - 1102904-STD60NH03L-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NH03L-1
1102904-STD60NH03L-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NH03L-1 1102904-STD60NH03L-1
Manufacturer: STMicroelectronics Win Source Part Number: 1102904-STD60NH03L-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102904-STD60NH03L-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 21nC @ 5V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-STD60NH03L-1 1102904-STD60NH03L-1
Product Name N-Channel 60A 30V 0.017ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60NH03L-1
Polarity N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details
MOSFETs - 1697498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Single FETs, MOSFETs - AUIRF1404S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers