STMicroelectronics, Inc. P-Channel 40 V 0.0125 Ohm 46 A MOSFET Transistor STD46P4LLF6

Description
P-channel 40 V, 0.0125 Ohm typ., 46 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD46P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 46 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 46 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD46P4LLF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel 40 V, 0.0125 Ohm typ., 46 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD46P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 46 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 46 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD46P4LLF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40 V 0.0125 Ohm 46 A MOSFET Transistor
278-STD46P4LLF6
P-Channel 40 V 0.0125 Ohm 46 A MOSFET Transistor 278-STD46P4LLF6
P-channel 40 V, 0.0125 Ohm typ., 46 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD46P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 46 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 46 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD46P4LLF6 can be used for catalog matching and distributor lookup.

P-channel 40 V, 0.0125 Ohm typ., 46 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD46P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 46 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 46 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD46P4LLF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15463-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15463-2-ND
Single FETs, MOSFETs 497-15463-2-ND
P-Channel 40V 46A (Tc) 70W (Tc) Surface Mount DPAK

P-Channel 40V 46A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15463-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15463-6-ND
Single FETs, MOSFETs 497-15463-6-ND
P-Channel 40V 46A (Tc) 70W (Tc) Surface Mount DPAK

P-Channel 40V 46A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15463-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15463-1-ND
Single FETs, MOSFETs 497-15463-1-ND
P-Channel 40V 46A (Tc) 70W (Tc) Surface Mount DPAK

P-Channel 40V 46A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD46P4LLF6 - 897922-STD46P4LLF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD46P4LLF6
897922-STD46P4LLF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD46P4LLF6 897922-STD46P4LLF6
Manufacturer: STMicroelectronics Win Source Part Number: 897922-STD46P4LLF6 Series: STripFET™ F6 Operating Temperature Range: 175°C (TJ) Features: P-Channel 40 V 46A (Tc) 70W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD46 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15463-1, -497-15463-2, 497-15463-6, -497-15463-6, 497-15463-2, 497-15463-1

Manufacturer: STMicroelectronics
Win Source Part Number: 897922-STD46P4LLF6
Series: STripFET™ F6
Operating Temperature Range: 175°C (TJ)
Features: P-Channel 40 V 46A (Tc) 70W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD46
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15463-1, -497-15463-2, 497-15463-6, -497-15463-6, 497-15463-2, 497-15463-1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel 40 V, 0.0125 Ohm typ., 46 A STripFET F6 Power MOSFET in a DPAK package

MOSFET P-channel 40 V, 0.0125 Ohm typ., 46 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Single FETs, MOSFETs - STD46P4LLF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD46P4LLF6
Single FETs, MOSFETs STD46P4LLF6
MOSFET P-CH 40V 46A DPAK

MOSFET P-CH 40V 46A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD46P4LLF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD46P4LLF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD46P4LLF6
MOSFET P-CH 40V 46A DPAK

MOSFET P-CH 40V 46A DPAK

Supplier's Site
Mosfet, P-Ch, 40V, 46A, 175Deg C, 70W Rohs Compliant Stmicroelectronics - 69AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 46A, 175Deg C, 70W Rohs Compliant Stmicroelectronics
69AH2695
Mosfet, P-Ch, 40V, 46A, 175Deg C, 70W Rohs Compliant Stmicroelectronics 69AH2695
MOSFET, P-CH, 40V, 46A, 175DEG C, 70W ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 46A, 175DEG C, 70W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD46P4LLF6 497-15463-2-ND 897922-STD46P4LLF6 STD46P4LLF6 STD46P4LLF6 STD46P4LLF6 69AH2695
Product Name P-Channel 40 V 0.0125 Ohm 46 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD46P4LLF6 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 46A, 175Deg C, 70W Rohs Compliant Stmicroelectronics
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
TJ 175 C (347 F) 175 C (347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data