STMicroelectronics, Inc. P-Channel -30 V 12 mOhm -40 A MOSFET Transistor STD40P3LLH6

Description
P-channel -30 V, 12 mOhm typ., -40 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD40P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 12 mOhm, -40 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 12 mOhm, -40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel -30 V, 12 mOhm typ., -40 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD40P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 12 mOhm, -40 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 12 mOhm, -40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30 V 12 mOhm -40 A MOSFET Transistor
278-STD40P3LLH6
P-Channel -30 V 12 mOhm -40 A MOSFET Transistor 278-STD40P3LLH6
P-channel -30 V, 12 mOhm typ., -40 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD40P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 12 mOhm, -40 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 12 mOhm, -40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40P3LLH6 can be used for catalog matching and distributor lookup.

P-channel -30 V, 12 mOhm typ., -40 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD40P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 12 mOhm, -40 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 12 mOhm, -40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - STD40P3LLH6 - 803342-STD40P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD40P3LLH6
803342-STD40P3LLH6
FETs - Single - STD40P3LLH6 803342-STD40P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 803342-STD40P3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 60W (Tc) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 15mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 2615pF at 25V Current - Continuous Drain (Id) at 25°C: 40A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA Part Number Series: STD40 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 803342-STD40P3LLH6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 60W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 15mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 2615pF at 25V
Current - Continuous Drain (Id) at 25°C: 40A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Part Number Series: STD40
Maximum Vgs: ±20V

Buy Now
Sheung Wan, Hong Kong
MOSFET P-channel -30 V, 12 mOhm typ., -40 A STripFET H6 Power MOSFET in a DPAK package

MOSFET P-channel -30 V, 12 mOhm typ., -40 A STripFET H6 Power MOSFET in a DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD40P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD40P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD40P3LLH6
MOSFET P-CH 30V 40A DPAK

MOSFET P-CH 30V 40A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD40P3LLH6 803342-STD40P3LLH6 STD40P3LLH6 STD40P3LLH6
Product Name P-Channel -30 V 12 mOhm -40 A MOSFET Transistor FETs - Single - STD40P3LLH6 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data