Manufacturer: STMicroelectronics
Win Source Part Number: 031133-STD30PF03LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 5V
Max Input Capacitance: 1670pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 28 mOhm @ 12A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
P-CH 30V 24A 28mR Power MOSFET, TO-252, SM Product overview: STD30PF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30PF03LT4 can be used for catalog matching and distributor lookup.
P-Channel 30V 24A (Tc) 70W (Tc) Surface Mount DPAK
MOSFET P-CH 30V 24A DPAK
MOSFET P-CH 30V 24A DPAK
P CHANNEL MOSFET, -30V, -24A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031133-STD30PF03LT4 | 278-STD30PF03LT4 | 497-3158-2-ND | STD30PF03LT4 | STD30PF03LT4 | 89K1548 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30PF03LT4 | 30V 24A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -30V, -24A, D-Pak; Channel Type Stmicroelectronics |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | |||
| TJ | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) |