STMicroelectronics 450V 1.5A MOSFET Transistor STD2NC45

Description
MOSFET N-CH 450V 1.5A IPAK Product overview: STD2NC45 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 450V 1.5A IPAK Product overview: STD2NC45 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 1.5A MOSFET Transistor
285-STD2NC45
450V 1.5A MOSFET Transistor 285-STD2NC45
MOSFET N-CH 450V 1.5A IPAK Product overview: STD2NC45 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC45 can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 1.5A IPAK Product overview: STD2NC45 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD2NC45 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45 - 066309-STD2NC45 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45
066309-STD2NC45
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45 066309-STD2NC45
Manufacturer: STMicroelectronics Win Source Part Number: 066309-STD2NC45 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066309-STD2NC45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-STD2NC45 066309-STD2NC45
Product Name 450V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NC45
Polarity N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data